Cornell Dubilier Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC603U050BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0119ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0119ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 95B8784 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
95B8784
Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 95B8784
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0119ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 50V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0119ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B8784
Product Name Aluminum Electrolytic Capacitor 60000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 60000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers