Cornell Dubilier Aluminum Electrolytic Capacitor 5300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC532U075AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 75V, +75, -10%, SCREW; Capacitance:5300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 75V, +75, -10%, SCREW; Capacitance:5300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0158 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0158
Aluminum Electrolytic Capacitor 5300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0158
ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 75V, +75, -10%, SCREW; Capacitance:5300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5300UF, 75V, +75, -10%, SCREW; Capacitance:5300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0158
Product Name Aluminum Electrolytic Capacitor 5300Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers