Cornell Dubilier Aluminum Electrolytic Capacitor 52000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC523U025AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 52000UF, 25V, +75, -10%, SCREW; Capacitance:52000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 52000UF, 25V, +75, -10%, SCREW; Capacitance:52000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 52000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0157 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 52000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0157
Aluminum Electrolytic Capacitor 52000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0157
ALUMINUM ELECTROLYTIC CAPACITOR 52000UF, 25V, +75, -10%, SCREW; Capacitance:52000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 52000UF, 25V, +75, -10%, SCREW; Capacitance:52000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0157
Product Name Aluminum Electrolytic Capacitor 52000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 52000 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers