Cornell Dubilier Aluminum Electrolytic Capacitor 51000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier DCMC513T200FG2D

Description
ALUMINUM ELECTROLYTIC CAPACITOR 51000UF, 200V, +50%,-10%,SCREW; Capacitance:51000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 51000UF, 200V, +50%,-10%,SCREW; Capacitance:51000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 51000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier - 60K5378 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 51000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
60K5378
Aluminum Electrolytic Capacitor 51000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier 60K5378
ALUMINUM ELECTROLYTIC CAPACITOR 51000UF, 200V, +50%,-10%,SCREW; Capacitance:51000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 51000UF, 200V, +50%,-10%,SCREW; Capacitance:51000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60K5378
Product Name Aluminum Electrolytic Capacitor 51000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 51000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details