Cornell Dubilier Aluminum Electrolytic Capacitor 49000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC493U016AH2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 16V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 16V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 49000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 49000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2031
Aluminum Electrolytic Capacitor 49000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2031
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 16V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 16V, +75, -10%, SCREW; Capacitance:49000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2031
Product Name Aluminum Electrolytic Capacitor 49000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 49000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers