Cornell Dubilier Aluminum Electrolytic Capacitor 480Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier DCMC481T500AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 500V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 500V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 480Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 19C2030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 480Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
19C2030
Aluminum Electrolytic Capacitor 480Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 19C2030
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 500V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 500V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2030
Product Name Aluminum Electrolytic Capacitor 480Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 480 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details