Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC472T450DE2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 450V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0325ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 450V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0325ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C2029 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C2029
Aluminum Electrolytic Capacitor 4700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C2029
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 450V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0325ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 450V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0325ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;4700uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case DE;450VDC - 70190424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;4700uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case DE;450VDC
70190424
Capacitor, Al;4700uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case DE;450VDC 70190424
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 19C2029 70190424
Product Name Aluminum Electrolytic Capacitor 4700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;4700uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case DE;450VDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 50 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details