ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 75V, +75, -10%, SCREW; Capacitance:46000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 59K0154 |
| Product Name | Aluminum Electrolytic Capacitor 46000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 46000 microF |