Cornell Dubilier Cap, 3900Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier DCMC392M400CD5F

Description
CAP, 3900µF, 400V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes
Description
CAP, 3900µF, 400V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3900Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier - 29AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier
29AH3890
Cap, 3900Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier 29AH3890
CAP, 3900µF, 400V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

CAP, 3900µF, 400V, ALU ELEC, SCREW; Capacitance:3900µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH3890
Product Name Cap, 3900Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details