Cornell Dubilier Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC312U100AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0602ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0602ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2015 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2015
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2015
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0602ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0602ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2015
Product Name Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details