Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;CAP 30000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V DCMC303U075BC2B

Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; AL ELECTROLYTIC;CAP 30000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V - 70190099 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;CAP 30000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V
70190099
CAPACITOR; AL ELECTROLYTIC;CAP 30000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V 70190099
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site
Aluminum Electrolytic Capacitor 30000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2013 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2013
Aluminum Electrolytic Capacitor 30000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2013
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 75V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0156ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 75V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0156ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190099 19C2013
Product Name CAPACITOR; AL ELECTROLYTIC;CAP 30000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 75V Aluminum Electrolytic Capacitor 30000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF 30000 microF
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details