Cornell Dubilier Aluminum Electrolytic Capacitor 26000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC263U050AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 50V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0187ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 50V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0187ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 26000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0149 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 26000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0149
Aluminum Electrolytic Capacitor 26000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0149
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 50V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0187ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 50V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0187ohmRoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;Cap 0.026 F;Tol -10,+75%;Vol-Rtg 50 VDC;Screw Terminal - 70189788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 0.026 F;Tol -10,+75%;Vol-Rtg 50 VDC;Screw Terminal
70189788
Capacitor;Al Electrolytic;Cap 0.026 F;Tol -10,+75%;Vol-Rtg 50 VDC;Screw Terminal 70189788
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 59K0149 70189788
Product Name Aluminum Electrolytic Capacitor 26000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor;Al Electrolytic;Cap 0.026 F;Tol -10,+75%;Vol-Rtg 50 VDC;Screw Terminal
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 26000 microF 26000 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details