Cornell Dubilier Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC242T450CC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0547ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0547ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0147
Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0147
ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0547ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2400UF, 450V, +50%,-10%, SCREW; Capacitance:2400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0547ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0147
Product Name Aluminum Electrolytic Capacitor 2400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details