Cornell Dubilier Aluminum Electrolytic Capacitor 19000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC193U075BB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 75V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 75V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 19000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 59K0144 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 19000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
59K0144
Aluminum Electrolytic Capacitor 19000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 59K0144
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 75V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 75V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0214ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0144
Product Name Aluminum Electrolytic Capacitor 19000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 19000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details