Cornell Dubilier Capacitor, Al;1500uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;450VDC DCMC152T450BC2B

Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Description
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;1500uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;450VDC - 70190419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1500uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;450VDC
70190419
Capacitor, Al;1500uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;450VDC 70190419
Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can. Capacitance Range: 270 to 51,000 μF Tolerance: –10 to +50% Voltage Range: 6.3 to 550 VDC Operating Temperature: –40°C to 85°C Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up

Type DCMC capacitors are the choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power where high capacitance, low ESR and the ability to handle large ripple currents are the hallmarks. The extended cathode foil of the DCMC assures cool operation with heat flow from the capacitor element to the can.

  • Capacitance Range: 270 to 51,000 μF
  • Tolerance: –10 to +50%
  • Voltage Range: 6.3 to 550 VDC
  • Operating Temperature: –40°C to 85°C
  • Leakage Current: ≤6 √cv μA (6 mA max.) at 5 Minutes
  • Cold Impedance: –20°C Multiple of 25°C Z ≤ 20 for 6.3-10 V, 8 for 16-50 V, 4 for 63-100 V, 3 for 150 V and Up
Supplier's Site
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C1992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C1992
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C1992
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:89.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:89.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190419 19C1992
Product Name Capacitor, Al;1500uF;High Cap. ComputerGrade;Screw;-10%,+50%;Case BC;450VDC Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details