Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC152T250AB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 250V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.1005ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 250V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.1005ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0140 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0140
Aluminum Electrolytic Capacitor 1500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0140
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 250V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.1005ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 250V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.1005ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0140
Product Name Aluminum Electrolytic Capacitor 1500Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers