Cornell Dubilier Aluminum Electrolytic Capacitor 14000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC143U035AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:26.7ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:26.7ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 14000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C1987 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 14000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C1987
Aluminum Electrolytic Capacitor 14000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C1987
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:26.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, +75, -10%, SCREW; Capacitance:14000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:26.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1987
Product Name Aluminum Electrolytic Capacitor 14000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details