Cornell Dubilier Capacitor Alum Elec, 120000Uf, 25V; Capacitance Cornell Dubilier DCMC124U025BC2B

Description
CAPACITOR ALUM ELEC, 120000UF, 25V; Capacitance:0.12F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 120000UF, 25V; Capacitance:0.12F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 120000Uf, 25V; Capacitance Cornell Dubilier - 19C1984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 120000Uf, 25V; Capacitance Cornell Dubilier
19C1984
Capacitor Alum Elec, 120000Uf, 25V; Capacitance Cornell Dubilier 19C1984
CAPACITOR ALUM ELEC, 120000UF, 25V; Capacitance:0.12F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 120000UF, 25V; Capacitance:0.12F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:DCMC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C1984
Product Name Capacitor Alum Elec, 120000Uf, 25V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details