Cornell Dubilier Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier DCMC103M400FE5F

Description
CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:88.9mm; Lead RoHS Compliant: Yes
Description
CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:88.9mm; Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier - 49AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier
49AH9108
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier 49AH9108
CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:88.9mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:DCM Series; Lifetime @ Temperature:4000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:88.9mm; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49AH9108
Product Name Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details