Cornell Dubilier Cap, 55Uf, 240Vac, Film, Can; Dielectric Type Cornell Dubilier D84W2455M01H

Description
CAP, 55UF, 240VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:55µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Voltage(DC):- RoHS Compliant: Yes
Datasheet
Description
CAP, 55UF, 240VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:55µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Voltage(DC):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 55Uf, 240Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 55Uf, 240Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0725
Cap, 55Uf, 240Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0725
CAP, 55UF, 240VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:55µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Voltage(DC):- RoHS Compliant: Yes

CAP, 55UF, 240VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:55µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - D84W2455M01H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
D84W2455M01H
Film Capacitors D84W2455M01H
CAP FILM 55UF 3% 240VAC RADIAL

CAP FILM 55UF 3% 240VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0725 D84W2455M01H
Product Name Cap, 55Uf, 240Vac, Film, Can; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers