Cornell Dubilier Film Capacitors D83W4012M01H

Description
CAP FILM 12UF 3% 400VAC RADIAL
Datasheet
Description
CAP FILM 12UF 3% 400VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - D83W4012M01H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
D83W4012M01H
Film Capacitors D83W4012M01H
CAP FILM 12UF 3% 400VAC RADIAL

CAP FILM 12UF 3% 400VAC RADIAL

Supplier's Site Datasheet
Cap, 12Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0723
Cap, 12Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0723
CAP, 12UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

CAP, 12UF, 400VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D83W4012M01H 28AH0723
Product Name Film Capacitors Cap, 12Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 12 microF 12 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers