Cornell Dubilier Mica and PTFE Capacitors CMR06F472JPDM

Description
CMR MICA
Datasheet
Description
CMR MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR06F472JPDM - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR06F472JPDM
Mica and PTFE Capacitors CMR06F472JPDM
CMR MICA

CMR MICA

Supplier's Site Datasheet
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 92H5855 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
92H5855
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 92H5855
SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR06F472JPDM 92H5855
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers