Cornell Dubilier Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CMR06F472JODP

Description
SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 62H3036 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
62H3036
Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 62H3036
SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CMR06F472JODP - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR06F472JODP
Mica and PTFE Capacitors CMR06F472JODP
CAP MICA 4700UF 500V

CAP MICA 4700UF 500V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H3036 CMR06F472JODP
Product Name Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers