Cornell Dubilier Mica and PTFE Capacitors CMR06F471JPDR

Description
CMR MICA
Datasheet
Description
CMR MICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR06F471JPDR - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR06F471JPDR
Mica and PTFE Capacitors CMR06F471JPDR
CMR MICA

CMR MICA

Supplier's Site Datasheet
Capacitor Silver Mica 470Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier - 94C0459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica 470Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier
94C0459
Capacitor Silver Mica 470Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier 94C0459
CAPACITOR SILVER MICA 470PF, 500V, 5%, RAD; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

CAPACITOR SILVER MICA 470PF, 500V, 5%, RAD; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.9mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR06F471JPDR 94C0459
Product Name Mica and PTFE Capacitors Capacitor Silver Mica 470Pf, 500V, 5%, Rad; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers