Cornell Dubilier Mica and PTFE Capacitors CMR05F101JODR

Description
CAP MICA 100PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 100PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR05F101JODR - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CMR05F101JODR
Mica and PTFE Capacitors CMR05F101JODR
CAP MICA 100PF 5% 500V RADIAL

CAP MICA 100PF 5% 500V RADIAL

Supplier's Site Datasheet
Cap, 100Pf, 500V, 5%; Capacitance Cornell Dubilier - 55X1921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, 5%; Capacitance Cornell Dubilier
55X1921
Cap, 100Pf, 500V, 5%; Capacitance Cornell Dubilier 55X1921
CAP, 100PF, 500V, 5%; Capacitance:100pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CMR Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.7mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: No

CAP, 100PF, 500V, 5%; Capacitance:100pF; Voltage Rating:500V; Capacitance Tolerance:± 5%; Product Range:Type CMR Series; Capacitor Terminals:Radial Leaded; Lead Spacing:5.7mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CMR05F101JODR 55X1921
Product Name Mica and PTFE Capacitors Cap, 100Pf, 500V, 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details