Cornell Dubilier Mica and PTFE Capacitors CM06FD202GO3

Description
CAP MICA 2000PF 500V RADIAL
Datasheet
Description
CAP MICA 2000PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM06FD202GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM06FD202GO3
Mica and PTFE Capacitors CM06FD202GO3
CAP MICA 2000PF 500V RADIAL

CAP MICA 2000PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2000Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3862 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2000Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3862
Silver Mica Capacitor 2000Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3862
SILVER MICA CAPACITOR 2000PF, 500V, 2%, RADIAL; Capacitance:2000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

SILVER MICA CAPACITOR 2000PF, 500V, 2%, RADIAL; Capacitance:2000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CM06FD202GO3 12C3862
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2000Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers