Cornell Dubilier Mica and PTFE Capacitors CM05FD391JO3

Description
CAP MICA 500V
Datasheet
Description
CAP MICA 500V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM05FD391JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM05FD391JO3
Mica and PTFE Capacitors CM05FD391JO3
CAP MICA 500V

CAP MICA 500V

Supplier's Site Datasheet
Silver Mica Capacitor 390Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3838 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 390Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3838
Silver Mica Capacitor 390Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3838
SILVER MICA CAPACITOR 390PF, 500V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 390PF, 500V, 5%, RADIAL; Capacitance:390pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CM05FD391JO3 12C3838
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 390Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details