Cornell Dubilier Mica and PTFE Capacitors CM04ED430JO3

Description
CAP MICA 43PF 500V RADIAL
Datasheet
Description
CAP MICA 43PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CM04ED430JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CM04ED430JO3
Mica and PTFE Capacitors CM04ED430JO3
CAP MICA 43PF 500V RADIAL

CAP MICA 43PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3692 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3692
Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3692
SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 43PF, 500V, 5%, RADIAL; Capacitance:43pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CM04ED430JO3 12C3692
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 43Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details