Cornell Dubilier Ceramic Capacitor 560Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX561K

Description
CERAMIC CAPACITOR 560PF, 200V, X7R, 10%, RADIAL; Capacitance:560pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:CK05; Qualification:- RoHS Compliant: No
Description
CERAMIC CAPACITOR 560PF, 200V, X7R, 10%, RADIAL; Capacitance:560pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:CK05; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 560Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F624 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F624
Ceramic Capacitor 560Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F624
CERAMIC CAPACITOR 560PF, 200V, X7R, 10%, RADIAL; Capacitance:560pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:CK05; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 560PF, 200V, X7R, 10%, RADIAL; Capacitance:560pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:CK05; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F624
Product Name Ceramic Capacitor 560Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details