Cornell Dubilier Ceramic Capacitor 470Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Cornell Dubilier CK05BX471KTR

Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Cornell Dubilier - 25C4014 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Cornell Dubilier
25C4014
Ceramic Capacitor 470Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Cornell Dubilier 25C4014
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25C4014
Product Name Ceramic Capacitor 470Pf, 200V, X7R, 10%, Radial, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details