Cornell Dubilier Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX331K

Description
CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F621 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F621
Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F621
CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F621
Product Name Ceramic Capacitor 330Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details