Cornell Dubilier Ceramic Capacitor 220Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier CK05BX221K

Description
CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F619 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
65F619
Ceramic Capacitor 220Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier 65F619
CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.1mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F619
Product Name Ceramic Capacitor 220Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details