Cornell Dubilier Aluminum Electrolytic Capacitor, 0.98F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS984U7R5X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.98F, 7.5V, +75, -10%, SCREW; Capacitance:0.98F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.98F, 7.5V, +75, -10%, SCREW; Capacitance:0.98F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.98F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1285 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.98F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1285
Aluminum Electrolytic Capacitor, 0.98F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1285
ALUMINUM ELECTROLYTIC CAPACITOR, 0.98F, 7.5V, +75, -10%, SCREW; Capacitance:0.98F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.98F, 7.5V, +75, -10%, SCREW; Capacitance:0.98F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1285
Product Name Aluminum Electrolytic Capacitor, 0.98F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 980000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details