Cornell Dubilier Aluminum Electrolytic Capacitor 9300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS932U040V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9300UF, 40V, +75, -10%, SCREW; Capacitance:9300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9300UF, 40V, +75, -10%, SCREW; Capacitance:9300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 17F1798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
17F1798
Aluminum Electrolytic Capacitor 9300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 17F1798
ALUMINUM ELECTROLYTIC CAPACITOR 9300UF, 40V, +75, -10%, SCREW; Capacitance:9300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9300UF, 40V, +75, -10%, SCREW; Capacitance:9300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17F1798
Product Name Aluminum Electrolytic Capacitor 9300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 9300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers