ALUMINUM ELECTROLYTIC CAPACITOR 92000UF, 7.5V, +75,-10%, SCREW; Capacitance:92000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1275 |
| Product Name | Aluminum Electrolytic Capacitor 92000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 92000 microF |