Cornell Dubilier Aluminum Electrolytic Capacitor 92000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS923U025X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 92000UF, 25V, +75, -10%, SCREW; Capacitance:92000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 92000UF, 25V, +75, -10%, SCREW; Capacitance:92000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 92000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9762 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 92000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9762
Aluminum Electrolytic Capacitor 92000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9762
ALUMINUM ELECTROLYTIC CAPACITOR 92000UF, 25V, +75, -10%, SCREW; Capacitance:92000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 92000UF, 25V, +75, -10%, SCREW; Capacitance:92000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.008ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9762
Product Name Aluminum Electrolytic Capacitor 92000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 92000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers