Cornell Dubilier Aluminum Electrolytic Capacitor 87000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS873U050W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 87000UF, 50V, +75, -10%, SCREW; Capacitance:87000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.007ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 87000UF, 50V, +75, -10%, SCREW; Capacitance:87000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.007ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 87000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1263 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 87000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1263
Aluminum Electrolytic Capacitor 87000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1263
ALUMINUM ELECTROLYTIC CAPACITOR 87000UF, 50V, +75, -10%, SCREW; Capacitance:87000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.007ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 87000UF, 50V, +75, -10%, SCREW; Capacitance:87000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.007ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1263
Product Name Aluminum Electrolytic Capacitor 87000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 87000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details