Cornell Dubilier Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS862U100R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1262 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1262
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1262
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1262
Product Name Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 8600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details