Cornell Dubilier Aluminum Electrolytic Capacitor 8500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS852T200X4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 200V, +50%,-10%, SCREW; Capacitance:8500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 200V, +50%,-10%, SCREW; Capacitance:8500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 49H6609 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
49H6609
Aluminum Electrolytic Capacitor 8500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 49H6609
ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 200V, +50%,-10%, SCREW; Capacitance:8500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8500UF, 200V, +50%,-10%, SCREW; Capacitance:8500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49H6609
Product Name Aluminum Electrolytic Capacitor 8500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers