Cornell Dubilier Aluminum Electrolytic Capacitor 850Uf, Screw; Capacitance Cornell Dubilier CGS851TZV5C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 850UF, SCREW; Capacitance:850µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:CGS SeriesRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 850UF, SCREW; Capacitance:850µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:CGS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 850Uf, Screw; Capacitance Cornell Dubilier - 59K0132 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 850Uf, Screw; Capacitance Cornell Dubilier
59K0132
Aluminum Electrolytic Capacitor 850Uf, Screw; Capacitance Cornell Dubilier 59K0132
ALUMINUM ELECTROLYTIC CAPACITOR 850UF, SCREW; Capacitance:850µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:CGS SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 850UF, SCREW; Capacitance:850µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:CGS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0132
Product Name Aluminum Electrolytic Capacitor 850Uf, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details