Cornell Dubilier Capacitor, Al;8000uF;High Cap. ComputerGrade;Screw;-10%,+75%;30WVDC;40SVDC CGS802U030R3C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;8000uF;High Cap. ComputerGrade;Screw;-10%,+75%;30WVDC;40SVDC - 70186961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;8000uF;High Cap. ComputerGrade;Screw;-10%,+75%;30WVDC;40SVDC
70186961
Capacitor, Al;8000uF;High Cap. ComputerGrade;Screw;-10%,+75%;30WVDC;40SVDC 70186961
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 50F6803 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
50F6803
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 50F6803
ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, 30V, +75, -10%, SCREW; Capacitance:8000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, 30V, +75, -10%, SCREW; Capacitance:8000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186961 50F6803
Product Name Capacitor, Al;8000uF;High Cap. ComputerGrade;Screw;-10%,+75%;30WVDC;40SVDC Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8000 microF 8000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details