Cornell Dubilier Aluminum Electrolytic Capacitor 8000Uf, Screw; Capacitance Cornell Dubilier CGS802TTTX5L3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, SCREW; Capacitance:8000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, SCREW; Capacitance:8000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8000Uf, Screw; Capacitance Cornell Dubilier - 96C8011 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8000Uf, Screw; Capacitance Cornell Dubilier
96C8011
Aluminum Electrolytic Capacitor 8000Uf, Screw; Capacitance Cornell Dubilier 96C8011
ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, SCREW; Capacitance:8000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, SCREW; Capacitance:8000µF; Voltage(DC):175V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96C8011
Product Name Aluminum Electrolytic Capacitor 8000Uf, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers