Cornell Dubilier Capacitor, Al;800uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC CGS801T450V4L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;800uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC - 70187010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;800uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC
70187010
Capacitor, Al;800uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC 70187010
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 800Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 72K7276 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 800Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
72K7276
Aluminum Electrolytic Capacitor 800Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 72K7276
ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 450V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 450V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.108ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187010 72K7276
Product Name Capacitor, Al;800uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC Aluminum Electrolytic Capacitor 800Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 800 microF 800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details