Cornell Dubilier Aluminum Electrolytic Capacitor 800Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS801T200R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 200V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.102ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 200V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.102ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 800Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1255 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 800Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1255
Aluminum Electrolytic Capacitor 800Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1255
ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 200V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.102ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 800UF, 200V, +50%, -10%, SCREW; Capacitance:800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.102ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1255
Product Name Aluminum Electrolytic Capacitor 800Uf, 200V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details