Cornell Dubilier Aluminum Electrolytic Capacitor 78000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS783U030X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 78000UF, 30V, +75, -10%, SCREW; Capacitance:78000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 78000UF, 30V, +75, -10%, SCREW; Capacitance:78000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 78000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 73C0228 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 78000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
73C0228
Aluminum Electrolytic Capacitor 78000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 73C0228
ALUMINUM ELECTROLYTIC CAPACITOR 78000UF, 30V, +75, -10%, SCREW; Capacitance:78000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 78000UF, 30V, +75, -10%, SCREW; Capacitance:78000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73C0228
Product Name Aluminum Electrolytic Capacitor 78000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 78000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details