Cornell Dubilier Aluminum Electrolytic Capacitor 77000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS773U016V4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 77000UF, 16V, +75, -10%, SCREW; Capacitance:77000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 77000UF, 16V, +75, -10%, SCREW; Capacitance:77000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 77000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1249 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 77000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1249
Aluminum Electrolytic Capacitor 77000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1249
ALUMINUM ELECTROLYTIC CAPACITOR 77000UF, 16V, +75, -10%, SCREW; Capacitance:77000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 77000UF, 16V, +75, -10%, SCREW; Capacitance:77000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1249
Product Name Aluminum Electrolytic Capacitor 77000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 77000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details