Cornell Dubilier Aluminum Electrolytic Capacitor 7700Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS772U150X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 150V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 150V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7700Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 05C1915 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7700Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
05C1915
Aluminum Electrolytic Capacitor 7700Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 05C1915
ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 150V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 150V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.029ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05C1915
Product Name Aluminum Electrolytic Capacitor 7700Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers