Cornell Dubilier Aluminum Electrolytic Capacitor 750Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS751T500U4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 750UF, 500V, +50%, -10%, SCREW; Capacitance:750µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.136ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 750UF, 500V, +50%, -10%, SCREW; Capacitance:750µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.136ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 750Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1248 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 750Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1248
Aluminum Electrolytic Capacitor 750Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1248
ALUMINUM ELECTROLYTIC CAPACITOR 750UF, 500V, +50%, -10%, SCREW; Capacitance:750µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.136ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 750UF, 500V, +50%, -10%, SCREW; Capacitance:750µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.136ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1248
Product Name Aluminum Electrolytic Capacitor 750Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 750 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details