Cornell Dubilier Aluminum Electrolytic Capacitor 7200Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS722U010R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 10V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 10V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7200Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 55C4401 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7200Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
55C4401
Aluminum Electrolytic Capacitor 7200Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 55C4401
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 10V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 10V, +75, -10%, SCREW; Capacitance:7200µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55C4401
Product Name Aluminum Electrolytic Capacitor 7200Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 7200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers