Cornell Dubilier Aluminum Electrolytic Capacitor 7200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS722T250X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 250V, +50%,-10%, SCREW; Capacitance:7200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 250V, +50%,-10%, SCREW; Capacitance:7200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1245 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1245
Aluminum Electrolytic Capacitor 7200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1245
ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 250V, +50%,-10%, SCREW; Capacitance:7200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 250V, +50%,-10%, SCREW; Capacitance:7200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1245
Product Name Aluminum Electrolytic Capacitor 7200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers